EN
  • EN
  • DE

MAX8724E

Part No MAX8724E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706921-MAX8724E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8724E CAD Model

Description

Maxim Integrated MAX8724E Product Overview

The MAX8724E from Maxim Integrated is a highly efficient, compact, and feature-rich power-management IC designed specifically for the unique power requirements of notebook computers and other portable electronic devices. This integrated circuit focuses on providing a seamless and energy-efficient solution for managing the charging and power supply of lithium-ion (Li-ion) batteries, which are commonly used in modern portable electronics.

Key Features

  • Advanced Battery Charging: The MAX8724E incorporates a sophisticated charging algorithm that optimizes the charging rate and health of the battery, ensuring a longer lifespan and consistent performance.
  • High-Efficiency Operation: Designed to maximize power efficiency, this IC helps in reducing heat generation and improving overall battery life, which is critical for portable devices.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and thermal protection circuits to safeguard the device and the battery under various fault conditions.
  • Adaptive Charging Control: The charging parameters can be dynamically adjusted based on the battery's condition and the device's power requirements, enhancing the user experience by adapting to different usage scenarios.
  • Small Footprint: The MAX8724E comes in a compact package, making it ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the MAX8724E makes it suitable for a wide range of applications beyond notebook computers, including:

  • Portable Media Players
  • Handheld Devices
  • Portable Gaming Systems
  • Other Li-ion Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX8724E reflect its capability to manage power efficiently:

  • Input Voltage Range: Well-suited for the voltage levels commonly encountered in portable devices.
  • Charging Current: Configurable to match the needs of different battery capacities.
  • Package Type: Available in a package that is easy to integrate into a variety of circuit board layouts.

Maxim Integrated's MAX8724E stands out as a reliable and efficient solution for power management in portable devices, offering the right balance of performance, protection, and portability.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4632 $60.0952
26+ $4.4826 $116.5476
40+ $4.3428 $173.7120
55+ $4.2019 $231.1045
72+ $4.0621 $292.4712
96+ $3.6417 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess