EN
  • EN
  • DE

MAX8727ETB+

Part No MAX8727ETB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV TFT-LCD 10-TDFN / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Strip
Product Status Obsolete
Base Product Number MAX872
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 487321-MAX8727ETB+
Ultra Librarian 3D Model Ultra Librarian MAX8727ETB+ CAD Model

Description

The MAX8727ETB+ is a state-of-the-art, highly efficient, step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and powerful component is specifically engineered to drive white LEDs with a constant current, making it an ideal solution for backlighting applications in portable devices such as smartphones, tablets, and laptops.

Key Features

  • High Efficiency: The MAX8727ETB+ is capable of converting power with high efficiency, ensuring minimal energy loss during operation and extending battery life in portable applications.
  • Adjustable Output: It provides an adjustable output voltage up to 26V, which can be fine-tuned to match the requirements of the LED array being driven.
  • Constant Current Drive: Designed to supply a constant current to the LEDs, it ensures uniform brightness and prevents the LEDs from being damaged by overcurrent conditions.
  • Dimming Control: The device supports both analog and pulse-width modulation (PWM) dimming control methods, offering flexibility in brightness control and power management.
  • Small Footprint: Housed in a compact TDFN-10 package, the MAX8727ETB+ saves valuable board space, which is crucial for space-constrained portable electronics.
  • Integrated Protection Features: It includes built-in overvoltage protection, thermal shutdown, and open/short LED protection, enhancing the safety and reliability of the overall system.

Applications

The MAX8727ETB+ is optimized for a range of applications that require efficient, high-brightness LED backlighting. Its performance and size make it suitable for:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Notebook computers and tablets
  • GPS units
  • Other battery-powered devices requiring LED backlighting

In summary, the MAX8727ETB+ from Maxim Integrated is a versatile and reliable choice for designers looking to incorporate high-efficiency LED backlighting into their portable electronic designs. Its integration of multiple protection features and the ability to provide a consistent current output make it an essential component for maintaining the longevity and performance of LED arrays.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess