EN
  • EN
  • DE

BC807-25LT1

Part No BC807-25LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 500MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 300 mW
Frequency - Transition 100MHz
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number BC807
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 818822-BC807-25LT1
Ultra Librarian 3D Model Ultra Librarian BC807-25LT1 CAD Model

Description

ON Semiconductor BC807-25LT1 PNP Transistor

The BC807-25LT1 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. Renowned for its reliability and efficiency, this semiconductor device is an excellent choice for a wide array of electronic applications. The BC807-25LT1 is specifically engineered to suit applications that require low voltage and moderate current operations.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23 surface-mounted package, providing a compact footprint and ease of integration into various circuit designs.
  • Collector-Emitter Voltage (Vceo): -45V, allowing it to handle moderate voltage levels in electronic circuits.
  • Collector Current (Ic): -500mA, making it suitable for driving moderate loads.
  • DC Current Gain (hFE): 100-600 at Ic = -100mA, offering a stable and predictable amplification factor for signal processing.
  • Transition Frequency (fT): 100MHz, providing a high bandwidth for amplification of signals.
  • Low Noise: Exhibits low noise characteristics, ideal for audio applications and low-noise signal amplification.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The ON Semiconductor BC807-25LT1 is versatile and can be used in a broad range of applications, including but not limited to:

  • Signal amplification and processing
  • Switching and load driving
  • Audio amplifiers
  • Power management circuits
  • Linear amplification and switching

With its robust design and reliable performance, the BC807-25LT1 from ON Semiconductor is a go-to component for designers and engineers. Its SOT-23 package is well-suited for automated assembly processes, and its electrical characteristics make it a strong candidate for both commercial and industrial electronic designs. Whether you're working on a simple hobbyist project or a complex commercial product, the BC807-25LT1 offers the performance and quality that ON Semiconductor is known for.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The BC807-25LT1 PNP transistor is backed by the company's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent components for their electronic projects.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess