EN
  • EN
  • DE

MAX8731ETI+

Part No MAX8731ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHRG BAT SMBUS 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Short Circuit
Charge Current - Max 8A
Battery Pack Voltage 16.8V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 122078-MAX8731ETI+
Ultra Librarian 3D Model Ultra Librarian MAX8731ETI+ CAD Model

Description

Maxim Integrated MAX8731ETI+ Laptop Battery Charger

The Maxim Integrated MAX8731ETI+ is a highly sophisticated, fully integrated battery charger designed specifically for charging laptop batteries. It is an essential component for manufacturers and designers who are looking to create efficient, reliable, and high-performance charging solutions for portable computers.

This advanced charger IC is equipped with a range of features that make it an excellent choice for modern laptop designs. Its multi-chemistry charging capability allows it to work with various battery types, including Li-Ion, Li-Poly, and Li-Phosphate, providing flexibility for different design requirements and user needs.

Key Features:

  • Adaptive Charging: The MAX8731ETI+ features a charge control loop that adapts to the resistance of the battery being charged, optimizing charge time and efficiency.
  • High Accuracy: With high-precision voltage and current regulation, the charger ensures the battery is charged accurately, extending the lifespan of the battery and maintaining its health.
  • System Safety: Multiple built-in safety features, including overvoltage, overcurrent, and overtemperature protection, safeguard the charging process and the device being charged.
  • Power Management: The IC includes an integrated power MOSFET and current-sense circuit, which simplifies the design and reduces external component count.
  • Charge Status Indication: LED drivers are included to provide visual charge status feedback, which is useful for end-users to monitor the charging process.
  • Small Footprint: Housed in a compact, thermally efficient TQFN package, the MAX8731ETI+ saves valuable board space and is suitable for the slim profiles of modern laptops.

With its programmable charge parameters and versatile communication interfaces, the MAX8731ETI+ can be easily integrated into a wide range of laptop models. Its small size and comprehensive feature set make it an ideal choice for portable computing devices where space is at a premium and performance is paramount.

Whether you are designing a new laptop or upgrading an existing model, the Maxim Integrated MAX8731ETI+ offers the quality, reliability, and advanced technology that will set your product apart in the competitive portable computing market.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to €3.3895
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to €1.8576
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to €4.8135
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to €7.0715
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to €3.9286
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to €2.7969
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to €15.8317

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.7759 €53.2782
75+ €1.4576 €109.3224
115+ €1.4115 €162.3208
155+ €1.3665 €211.8103
200+ €1.3205 €264.0926
270+ €1.1843 €319.7587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess