EN
  • EN
  • DE

MAX8736ETL+T

Part No MAX8736ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215299-MAX8736ETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8736ETL+T CAD Model

Description

The MAX8736ETL+T is a high-performance, step-down controller designed by Maxim Integrated to cater to the power management needs of modern electronics. This efficient and versatile component is ideal for applications requiring a compact, high-efficiency power solution, such as notebook computers, telecommunications equipment, and portable devices.

Key Features

  • High Efficiency: The device is engineered to provide excellent power conversion efficiency, which is crucial for extending battery life in portable applications and reducing heat generation in high-power systems.
  • Versatile Power Management: It supports a wide input voltage range, making it suitable for various power sources and ensuring consistent performance across different operating conditions.
  • Adjustable Output: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated MOSFET Drivers: The MAX8736ETL+T comes with built-in MOSFET drivers, which simplifies the design and reduces the number of external components required.
  • Compact Package: The device is available in a small, thin QFN package, making it an excellent choice for space-constrained applications.

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8736ETL+T is no exception. It is built to deliver consistent performance and maintain stability even under varying loads and temperature conditions. With features such as overvoltage protection and thermal shutdown, this power controller ensures the safety and longevity of the end application.

Applications

The MAX8736ETL+T's flexible design and robust feature set make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Notebook Computers
  • Telecommunications Equipment
  • Networking Hardware
  • Portable Electronics

Whether you are designing a power supply for a high-performance computing device or a power-efficient portable gadget, the MAX8736ETL+T from Maxim Integrated provides the efficiency, reliability, and versatility needed to meet your power management requirements.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6558 $57.9348
15+ $7.9221 $118.8315
23+ $7.6750 $176.5250
32+ $7.4278 $237.6896
41+ $7.1795 $294.3595
54+ $6.4368 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess