EN
  • EN
  • DE

MAX873BEPA

Part No MAX873BEPA
Manufacturer Maxim Integrated
Description Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215184-MAX873BEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX873BEPA CAD Model

Description

The MAX873BEPA is a high-precision, low-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of a series known for its reliability and stability over time and temperature variations.

Key Features

  • High Accuracy: The MAX873BEPA offers a precision voltage reference with an initial accuracy of ±0.2% and a temperature coefficient as low as 20ppm/°C, ensuring stable performance across a wide temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it suitable for battery-operated devices and applications with a limited power supply headroom.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, which helps in extending battery life in portable devices.
  • Wide Operating Temperature Range: The MAX873BEPA is rated for operation over the industrial temperature range of -40°C to +85°C, making it versatile for use in a variety of harsh environments.
  • Compact Package: The device comes in a standard 8-pin DIP (Dual In-line Package) with the suffix 'EPA,' which is suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

The MAX873BEPA is ideal for use in precision data systems, portable instrumentation, and industrial control systems where a stable reference voltage is critical. It is also well-suited for battery-powered devices, medical equipment, and automotive electronics, where power efficiency and accuracy are paramount.

Conclusion

Maxim Integrated's MAX873BEPA voltage reference combines high accuracy, low dropout voltage, and low power consumption in a compact package. Its robustness and precision make it a go-to choice for designers looking to enhance the performance of their sensitive analog circuitry with a reliable voltage reference.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess