EN
  • EN
  • DE

MAX8743EEI-TG24

Part No MAX8743EEI-TG24
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312331-MAX8743EEI-TG24
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8743EEI-TG24 CAD Model

Description

Maxim Integrated MAX8743EEI-TG24 High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8743EEI-TG24 from Maxim Integrated is a state-of-the-art power management IC designed specifically to meet the rigorous demands of main power supply units in modern notebook computers. This high-efficiency, quad-output controller integrates multiple functions to offer a compact and efficient solution for managing the power requirements of laptops and portable PCs.

Key Features:

  • High Efficiency: The MAX8743EEI-TG24 is engineered for optimal power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Quad-Output Control: It offers four regulated outputs, making it versatile for various system power rails, including the CPU core, graphics, memory, and system I/O voltages.
  • Integrated MOSFET Drivers: The device includes internal drivers for high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Adjustable Outputs: With the ability to adjust output voltages, the MAX8743EEI-TG24 provides the flexibility to cater to different processor and chipset needs.
  • Synchronous Rectification: This feature improves efficiency by reducing power dissipation in the output rectifiers.
  • Quick-PWM™ Mode: The Quick-PWM mode offers fast transient response, which is critical for maintaining stable voltages during rapid load changes.
  • Power-Saving Modes: It supports multiple power-saving modes, including skip mode and deep-sleep mode, to minimize power consumption during light-load conditions or system standby.

Applications:

  • Notebook Computers
  • Portable PCs
  • Other Multivoltage Electronics

The MAX8743EEI-TG24 is packaged in a space-saving 28-pin SSOP (Shrink Small Outline Package), which is ideal for the compact layouts found in notebook motherboards. Its robust design ensures reliable operation over a wide range of temperatures, making it well-suited for the portable computing environment.

Whether you're designing a new notebook computer or looking to upgrade the power management system in an existing device, the MAX8743EEI-TG24 offers the performance, efficiency, and reliability that you need to create a superior product.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9981 $67.9924
9+ $13.9478 $125.5302
13+ $13.5123 $175.6599
18+ $13.0758 $235.3644
23+ $12.6403 $290.7269
31+ $11.3329 $351.3199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess