EN
  • EN
  • DE
  • IT

MAX8759ETI+TG069

Part No MAX8759ETI+TG069
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312337-MAX8759ETI+TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI+TG069 CAD Model

Description

The MAX8759ETI+TG069 is a highly integrated power-management IC from Maxim Integrated, designed to provide a comprehensive solution for powering advanced mobile systems. This versatile chip features a multi-channel architecture that makes it suitable for a wide range of applications, including laptops, portable media players, and other battery-powered devices where efficient power management is crucial.

Key Features

  • Advanced Power Management: The MAX8759ETI+TG069 is equipped with multiple regulated outputs for system power, CPU core, graphics core, and memory, ensuring stable and efficient operation across all subsystems.
  • High Efficiency: Integrated synchronous rectification and a low quiescent current design contribute to the high efficiency of the chip, which in turn extends battery life and reduces heat generation.
  • Flexible Voltage Regulation: The device provides adjustable output voltages, allowing for precise control over power delivery to meet the specific needs of various system components.
  • Thermal Management: Built-in thermal protection features safeguard the device and the system from overheating, ensuring reliable performance under varying operating conditions.
  • Small Footprint: The MAX8759ETI+TG069 comes in a compact, thermally enhanced TQFN package, making it ideal for space-constrained applications.

Applications

The MAX8759ETI+TG069 is versatile enough to fit a multitude of applications. Its robust power management capabilities make it particularly well-suited for:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Devices

With Maxim Integrated's reputation for quality and reliability, the MAX8759ETI+TG069 is an excellent choice for designers looking to optimize power management in their next-generation mobile devices. By integrating multiple functions into a single chip, this power management IC simplifies design, reduces bill of materials, and accelerates time to market for innovative electronic products.

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $7.6840
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $4.3879
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.9419
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.6557
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.1779
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2181
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
Lowest to $3.0464
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.5321
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.7768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess