EN
  • EN
  • DE

MAX8761ETG+

Part No MAX8761ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR LCD 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, LCD Power Supplies
Voltage - Input 8 V to 28 V
Number of Outputs 1
Output Voltage 5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 074098-MAX8761ETG+
Ultra Librarian 3D Model Ultra Librarian MAX8761ETG+ CAD Model

Description

The MAX8761ETG+ is a highly efficient, compact, dual-phase, synchronous buck controller from Maxim Integrated. It is specifically designed to deliver precise voltage regulation and power management for CPUs, GPUs, and other high-performance integrated circuits in computing and consumer applications. The MAX8761ETG+ stands out with its advanced features and robust design, making it an ideal choice for systems requiring high efficiency and excellent thermal performance.

Key Features

  • Dual-Phase Operation: The controller operates in a dual-phase mode, which helps in reducing input and output ripple, thus enhancing overall system stability and performance.
  • Quick-PWM™ Mode: Maxim's proprietary Quick-PWM™ mode offers instantaneous response to fast load steps, ensuring stable operation under dynamic load conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 600kHz per phase, allowing designers to optimize the performance for their specific application.
  • Voltage Positioning: Adaptive voltage positioning with adjustable gain ensures improved load-line accuracy and reduces system power dissipation.
  • High-Efficiency Operation: The controller's high efficiency reduces power losses and improves thermal management, which is critical for maintaining the longevity of high-performance components.

Applications

  • Notebook Computers
  • Graphics Cards
  • Desktop and Server Motherboards
  • Netbooks and Small Form Factor PCs
  • Point-of-Load Modules

Technical Specifications

  • Package: 24-pin Thin QFN
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.5V to 5.5V

The MAX8761ETG+ integrates several protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing system reliability. Its compact Thin QFN package is suitable for space-constrained applications while providing excellent thermal performance. For designers looking for a versatile and reliable power solution, the MAX8761ETG+ from Maxim Integrated is an excellent choice that balances performance with efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,289 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess