EN
  • EN
  • DE

MAX8770GTL+

Part No MAX8770GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PS 2/1PH QUICK PWM 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 074099-MAX8770GTL+
Ultra Librarian 3D Model Ultra Librarian MAX8770GTL+ CAD Model

Description

Maxim Integrated MAX8770GTL+ Overview

The Maxim Integrated MAX8770GTL+ is a high-performance, step-down controller designed to deliver precision voltage regulation and efficient power management. This advanced component is ideal for space-constrained applications, offering a compact solution for a wide range of electronic devices, including notebooks, ultrabooks, and other portable electronics that require stable and efficient power supply solutions.

Key Features

  • High-Efficiency Operation: The MAX8770GTL+ utilizes a synchronous buck topology, which enables high efficiency across a wide load range, making it suitable for battery-powered applications.
  • Flexible Voltage Regulation: This controller supports adjustable output voltages, allowing designers to precisely match the voltage requirements of the load.
  • Integrated MOSFET Drivers: With built-in drivers for the high-side and low-side MOSFETs, the MAX8770GTL+ simplifies the design and reduces external component count.
  • Programmable Switching Frequency: The device allows for the programming of the switching frequency, enabling optimization between efficiency and component size.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The versatility of the MAX8770GTL+ makes it suitable for a variety of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Notebook Computers
  • Ultrabooks
  • Portable Electronics
  • Point-of-Load Applications
  • Networking and Telecommunication Equipment

Technical Specifications

The MAX8770GTL+ operates over a wide input voltage range and provides a programmable output voltage to accommodate various system requirements. Its small form factor package allows for a minimal footprint on the PCB, making it an excellent choice for compact designs.

Conclusion

With its efficient power conversion, programmable features, and robust protection mechanisms, the Maxim Integrated MAX8770GTL+ step-down controller is a powerful solution for modern electronic designs that demand reliability and precision in power management.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6962 $51.2658
22+ $4.6739 $102.8258
34+ $4.5278 $153.9452
46+ $4.3817 $201.5582
60+ $4.2357 $254.1420
79+ $3.7975 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess