EN
  • EN
  • DE

MAX8775ETJ

Part No MAX8775ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706959-MAX8775ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8775ETJ CAD Model

Description

The MAX8775ETJ is a highly integrated, multi-chemistry battery-charger control IC from Maxim Integrated designed to cater to the power management needs of modern portable devices. This advanced chip is engineered to provide safe and efficient charging for a wide range of battery types, making it an ideal solution for applications such as laptops, tablets, and other portable electronics.

Key Features

  • Multi-Chemistry Support: The MAX8775ETJ is compatible with a variety of battery chemistries, including Lithium-ion (Li-ion), Lithium-polymer (Li-poly), and Nickel-Metal Hydride (NiMH).
  • Adaptive Charging: It features an adaptive charging algorithm that optimizes the charging rate for the connected battery, maximizing battery life and performance.
  • High-Efficiency Operation: The device operates with high efficiency, reducing heat generation and improving overall system reliability.
  • Integrated MOSFETs: With built-in power MOSFETs, the MAX8775ETJ minimizes external component count, saving space and simplifying design.
  • Protection Features: It includes a comprehensive suite of protection features such as overvoltage, overcurrent, and thermal protection to safeguard the battery and the system.
  • Programmable Charging Parameters: Charging parameters such as current and voltage can be programmed via an I2C interface, allowing for customized charging profiles.

Applications

The versatile nature of the MAX8775ETJ makes it suitable for a broad range of applications. Its ability to support multiple battery chemistries and its programmable nature allows designers to use it in:

  • Notebook Computers
  • Tablets and E-Book Readers
  • Portable Power Banks
  • Other Portable Devices Requiring Rechargeable Batteries

Technical Specifications

The MAX8775ETJ operates over a wide input voltage range and provides a programmable charge voltage with high accuracy. It comes in a compact, thermally efficient TQFN package, making it a space-saving solution for portable electronics.

Conclusion

In summary, the MAX8775ETJ from Maxim Integrated is a versatile, efficient, and secure battery-charging controller that simplifies the design of power management in portable devices. With its advanced features and adaptive charging capabilities, it stands out as a robust solution for modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9767 $54.8835
12+ $9.0066 $108.0792
18+ $8.7251 $157.0518
24+ $8.4437 $202.6488
31+ $8.1622 $253.0282
41+ $7.3178 $300.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess