EN
  • EN
  • DE

MAX8782ETX

Part No MAX8782ETX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706970-MAX8782ETX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8782ETX CAD Model

Description

The MAX8782ETX is a high-performance, compact, and versatile power-management integrated circuit (PMIC) designed by Maxim Integrated. This advanced PMIC is specifically tailored for providing efficient power solutions in portable and space-constrained applications. With its wide range of features, the MAX8782ETX is ideal for powering the latest generation of notebooks, ultrabooks, and other mobile computing devices.

At the heart of the MAX8782ETX lies its capacity to deliver multiple output voltages with high efficiency and precision. The device integrates a synchronous buck controller, a linear regulator, and a monitoring block into a single package, reducing the number of external components required and simplifying the power supply design. This level of integration not only saves valuable board space but also enhances system reliability.

The synchronous buck controller is designed to operate at a high switching frequency, which allows for the use of smaller, low-cost inductors and capacitors, further minimizing the footprint and cost of the overall power supply solution. The linear regulator provides a low-noise output, making it suitable for noise-sensitive applications such as powering RF and analog circuits.

The MAX8782ETX also features a range of protective functions to ensure the safety and longevity of the end application. These include overvoltage protection, undervoltage lockout, thermal shutdown, and current limit protection. Additionally, the device offers programmable soft-start functionality to prevent inrush current at startup, contributing to the stability of the power system.

The product is available in a compact, 36-pin thin QFN (TQFN) package, with a specified operating temperature range from -40°C to +85°C, making it suitable for use in a wide variety of environmental conditions. Its high level of performance and robust feature set ensure that the MAX8782ETX is a top choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess