EN
  • EN
  • DE

MAX8784ETL+T

Part No MAX8784ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG STP UP W/AMP 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications LCD TV/Monitor
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 706972-MAX8784ETL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8784ETL+T
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8784ETL+T CAD Model

Description

Maxim Integrated MAX8784ETL+T Overview

The MAX8784ETL+T from Maxim Integrated is a high-performance, multi-functional integrated circuit designed to provide a comprehensive power management solution for portable devices. This compact and efficient IC is particularly suitable for applications such as laptops, netbooks, and other battery-powered electronics where power efficiency and space constraints are critical considerations.

Key Features

  • Integrated Battery Charger: The MAX8784ETL+T includes an advanced battery charger that supports various battery chemistries, ensuring fast and safe charging of the device's battery.
  • Multiple Output Voltages: It provides multiple regulated output voltages, which can be programmed via an I2C-compatible interface, making it versatile for powering different subsystems within the device.
  • High Efficiency: The IC is designed for high efficiency, which helps extend the battery life of portable devices by minimizing power losses during operation.
  • Thermal Management: With built-in thermal protection features, the MAX8784ETL+T prevents overheating, ensuring reliable performance under various operating conditions.
  • Compact Package: Housed in a 40-pin, thin QFN package, the IC requires minimal board space, making it ideal for space-constrained applications.

Applications

The versatility of the MAX8784ETL+T makes it an excellent choice for a wide range of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Consumer Electronics

Technical Specifications

The MAX8784ETL+T operates over a wide input voltage range and provides multiple output voltages that are essential for modern portable electronics. Its technical specifications include:

  • Input Voltage Range: 6V to 24V
  • Programmable Output Voltages via I2C
  • Integrated Power MOSFETs
  • Protection Features: Overvoltage, Undervoltage, Overcurrent, and Overtemperature Protections
  • Package: 40-Pin Thin QFN

With its robust feature set and compact form factor, the MAX8784ETL+T from Maxim Integrated is an ideal solution for designers looking to enhance the power management system of their portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8228 $62.5824
18+ $6.4195 $115.5510
28+ $6.2185 $174.1180
39+ $6.0176 $234.6864
50+ $5.8177 $290.8850
67+ $5.2160 $349.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess