EN
  • EN
  • DE

MT46V32M16FN-75

Part No MT46V32M16FN-75
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0422+
Reference case FBGA60
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 711431-MT46V32M16FN-75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT46V32M16FN-75 CAD Model

Description

The MT46V32M16FN-75 is a high-performance 512Mb DDR SDRAM (Double Data Rate Synchronous DRAM) component manufactured by Micron Technology. It's designed for applications demanding substantial memory bandwidth and capacity. This device offers a combination of speed, density, and power efficiency, making it suitable for various applications, including graphics processing, networking, and high-end computing.

Applications:

  • Graphics cards: Used as frame buffers and texture storage in graphics processing units (GPUs).
  • Networking equipment: Employed in routers, switches, and other network devices for packet buffering and processing.
  • High-end computing: Found in workstations, servers, and embedded systems requiring large amounts of memory.
  • Gaming Consoles: Utilized for storing game assets and data during gameplay.
  • Industrial Automation: Incorporated into control systems and data acquisition units.

Features:

  • 512Mb Density: Provides ample memory space for demanding applications.
  • DDR Architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to SDR SDRAM.
  • Data Rate of 266 MHz (DDR266): The "-75" indicates a clock cycle time of 7.5 ns, equating to a data rate of 266 MHz.
  • 16-bit Data Bus: Allows for simultaneous transfer of 16 bits of data.
  • Double Data Rate Interface: High-speed data transfer capabilities.
  • Differential Clock Inputs (CK and /CK): Improves noise immunity and timing accuracy.
  • Programmable Read Latency (RL): Optimizes memory access timing for different system configurations.
  • Programmable Burst Length (BL): Supports burst lengths of 2, 4, or 8 locations.
  • Auto Refresh and Self Refresh Modes: Reduces power consumption during idle periods.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Increased System Performance: High bandwidth enables faster data processing and improved overall system responsiveness.
  • Large Memory Capacity: Accommodates large datasets and complex applications.
  • Reduced Power Consumption: DDR technology and power-saving modes contribute to lower energy consumption compared to older memory technologies.
  • Improved Signal Integrity: Differential clock inputs minimize noise and ensure reliable data transfer.
  • Design Flexibility: Programmable features allow for customization to specific system requirements.

Additional Details:

The MT46V32M16FN-75 operates on a 2.5V power supply. It's typically packaged in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high pin density and efficient heat dissipation. The device supports various JEDEC standards for DDR SDRAM. It is designed to meet stringent requirements for reliability and performance in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2774 $62.5548
5+ $25.6641 $128.3205
7+ $24.8614 $174.0298
10+ $24.0598 $240.5980
13+ $23.2582 $302.3566
17+ $20.8512 $354.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess