EN
  • EN
  • DE

MAX8792ETD+T

Part No MAX8792ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PWM Controller
Voltage - Input 2 V to 26 V
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 022217-MAX8792ETD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8792ETD+T CAD Model

Description

Maxim Integrated MAX8792ETD+T Voltage Regulators

The MAX8792ETD+T from Maxim Integrated is a high-performance step-down converter designed for CPU core power supply applications. It is part of Maxim's extensive range of power management integrated circuits, specifically tailored for efficient and reliable operation in compact, high-density environments.

With its advanced features and robust design, the MAX8792ETD+T is engineered to meet the stringent demands of modern microprocessors, providing precise voltage regulation and power efficiency. This product is well-suited for systems that require a stable and efficient power supply to maintain optimal performance.

Key Features:

  • High Efficiency: The device boasts a high efficiency rate, which helps in reducing power loss and heat generation, extending the life of the product and the systems it powers.
  • Adjustable Output Voltage: It allows for a flexible output voltage range, which can be precisely set to meet the specific needs of the CPU, ensuring compatibility with various microprocessor requirements.
  • Quick-PWM™ Mode: Maxim's proprietary Quick-PWM™ control provides fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption during light load conditions, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The device features built-in thermal protection that safeguards the IC and the system from damage due to overheating.
  • Compact Package: Available in a small, thermally efficient TQFN package, the MAX8792ETD+T saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Notebook Computers
  • Graphics Cards
  • Netbooks and Ultrabooks
  • Embedded Systems
  • Telecommunications Equipment

The MAX8792ETD+T is a testament to Maxim Integrated's commitment to providing innovative solutions that push the boundaries of power management technology. Whether you are designing a high-performance computing system or looking for a reliable power supply for your telecommunications equipment, the MAX8792ETD+T offers the efficiency, reliability, and flexibility required to meet the needs of today's advanced electronic devices.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess