EN
  • EN
  • DE
  • IT

MAX8792EVKIT+

Part No MAX8792EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MAX8792 EVALUATION KIT / KIT EVAL FOR MAX8792
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 10A
Voltage - Input 7 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX8792
Win Source Part Number 787108-MAX8792EVKIT+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8792
Introduction Date April 01, 2007
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8792EVKIT+ CAD Model

Description

The MAX8792EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for testing the capabilities and performance of the MAX8792 series of step-down controllers. These controllers are tailored for powering low-voltage microprocessors in notebook computers and are also suitable for a variety of other portable electronics that require an efficient power management solution.

This evaluation kit enables engineers and developers to fully assess the functionality and features of the MAX8792 step-down controller. It provides a user-friendly platform for easy experimentation with the controller's parameters, including its adjustable output voltage, soft-start capability, and high-efficiency operation.

The MAX8792EVKIT+ comes with a fully assembled and tested circuit board, which includes the MAX8792 IC. This IC is known for its high-performance pulse-width modulation (PWM) controller that drives n-channel MOSFETs to deliver a precise, low-voltage power supply. With its high-frequency operation and integrated synchronous rectification, the MAX8792 provides excellent transient response and maximizes efficiency.

Key features of the MAX8792EVKIT+ include:

  • Adjustable output from 0.7V to 5.5V
  • Up to 95% efficiency for prolonged battery life
  • High 1MHz switching frequency, enabling the use of small, low-profile inductors and capacitors
  • Quick-PWM™ mode for fast transient response
  • Overvoltage and undervoltage protection to safeguard the microprocessor and the power supply
  • Thermal-overload protection for added reliability
  • Compact design suitable for space-constrained applications

Developers can utilize the MAX8792EVKIT+ to fine-tune their power supply designs before integrating them into the final product. The evaluation kit also includes a detailed user guide that provides comprehensive instructions on how to configure and operate the kit, making it an invaluable tool for both experienced engineers and those new to power management solutions.

Whether for designing power supplies for the latest notebook computers or for other advanced portable electronics, the MAX8792EVKIT+ from Maxim Integrated is an essential tool for ensuring high-performance, efficient, and reliable power management.

You May Also Be Interested in

Rohm Semiconductor
EVAL BOARD FOR BD83070
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LT3010EMS8E / LT3010 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LTC3856EUH / LTC3856 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Renesas Electronics America
ISL91108IINZ-TR5691 - EVALUATION
Need more? Email Us
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess