EN
  • EN
  • DE

MAX8794ETB/V+T

Part No MAX8794ETB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DDR 3A LV 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications LDO (Linear), DDR
Voltage - Input 1.1 V ~ 3.6 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 1.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 706987-MAX8794ETB/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8794ETB/V+T CAD Model

Description

Maxim Integrated MAX8794ETB/V+T Laptop Power Supply Controller

The MAX8794ETB/V+T from Maxim Integrated is a high-performance, multi-phase laptop power supply controller designed to efficiently manage power distribution within portable computer systems. This advanced IC is specifically engineered to meet the rigorous demands of powering CPU cores in notebook computers, where efficient power conversion and thermal management are crucial.

Featuring a multi-phase buck converter design, the MAX8794ETB/V+T is capable of delivering precise voltage regulation, improved transient response, and better overall system efficiency. The multi-phase architecture reduces the amount of ripple current in both the input and output capacitors, which not only prolongs the life of these components but also minimizes electromagnetic interference (EMI), ensuring a more stable and reliable operation.

One of the key benefits of the MAX8794ETB/V+T is its support for both Intel's IMVP-6 and IMVP-6.5 standards, making it highly versatile and suitable for a wide range of laptop models. This compatibility ensures that the controller can seamlessly integrate with the latest processors, providing optimized power delivery for enhanced performance.

The controller's adaptive voltage positioning (AVP) feature dynamically adjusts the output voltage in response to load conditions, which helps to maintain optimal efficiency and reduce power loss. Additionally, the MAX8794ETB/V+T incorporates a comprehensive suite of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the system against potential damage caused by abnormal operating conditions.

With a compact, thermally efficient TQFN package, the MAX8794ETB/V+T minimizes the footprint on the motherboard, allowing for more space-efficient designs. This is particularly beneficial in the development of thinner and lighter notebook computers where space is at a premium.

In summary, the MAX8794ETB/V+T from Maxim Integrated is an essential component for modern laptop designs, offering advanced power management capabilities, robust protection features, and support for industry-standard specifications. Its implementation can lead to enhanced system performance, reliability, and overall user satisfaction.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess