EN
  • EN
  • DE

MAX8795AETJ+

Part No MAX8795AETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV W/OP AMP 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 6 V
Number of Outputs 8
Output Voltage 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 135539-MAX8795AETJ+
Ultra Librarian 3D Model Ultra Librarian MAX8795AETJ+ CAD Model

Description

Maxim Integrated MAX8795AETJ+ Product Overview

The Maxim Integrated MAX8795AETJ+ is a high-performance, thin quad flat no-lead (TQFN), lead-free power-management integrated circuit (IC) designed to provide a compact and efficient solution for power regulation in various electronic applications. With its advanced features and robust design, it is particularly well-suited for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • High-Efficiency Step-Down Converter: The MAX8795AETJ+ includes a step-down converter that operates at a high switching frequency, allowing for the use of small, low-profile inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.
  • Flexible Power Sequencing: The device offers programmable power sequencing, enabling designers to tailor the startup behavior of their system to meet specific requirements, ensuring smooth operation and protection for sensitive components.
  • Integrated Fault Protection: This IC incorporates various protection features such as overvoltage protection, thermal shutdown, and current limiting to safeguard the system against potential damage from abnormal operating conditions.
  • Low Quiescent Current: The MAX8795AETJ+ is designed to draw minimal current in standby mode, which is critical for battery-powered applications where extending the battery life is a priority.
  • Precision Voltage Regulation: It provides tight regulation accuracy, which is essential for powering sensitive digital circuits that require stable and precise voltage levels.

Applications

The MAX8795AETJ+ is ideal for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Tablet PCs
  • Portable Media Players
  • Handheld Devices
  • Networking and Telecom Equipment

Technical Specifications

  • Package Type: 32-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • High Switching Frequency for Small Component Size
  • Lead-Free and RoHS Compliant

Overall, the Maxim Integrated MAX8795AETJ+ is a sophisticated solution that offers a blend of high efficiency, compact design, and advanced functionality, making it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9215 $59.0580
29+ $4.0379 $117.0991
45+ $3.9120 $176.0400
62+ $3.7849 $234.6638
79+ $3.6590 $289.0610
106+ $3.2814 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess