EN
  • EN
  • DE

MAX8795AGCJ+T

Part No MAX8795AGCJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC-DC TFT-LCD 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 6 V
Number of Outputs 8
Output Voltage 2.5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LQFP/32-TQFP (7x7)
Win Source Part Number 123556-MAX8795AGCJ+T
Ultra Librarian 3D Model Ultra Librarian MAX8795AGCJ+T CAD Model

Description

Maxim Integrated MAX8795AGCJ+T Overview

The MAX8795AGCJ+T from Maxim Integrated is a high-performance, versatile power-management integrated circuit (PMIC) designed to cater to a broad range of power requirements for complex electronic devices. This advanced PMIC is particularly well-suited for applications in the computing and consumer electronics sectors, where efficient and reliable power management is crucial for optimal performance and longevity.

Key Features

  • High Efficiency: The MAX8795AGCJ+T is engineered to deliver power with high efficiency, reducing heat generation and improving system performance.
  • Multiple Output Channels: This PMIC features multiple output channels, each capable of regulating different voltage levels, which is essential for powering various components within a device.
  • Programmable Voltage Levels: The output voltage levels are programmable, allowing for precise control over the power supplied to each component, thereby ensuring compatibility with a wide range of electronic parts.
  • Integrated Protection Features: It comes with built-in protection mechanisms, such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end product.
  • Compact Form Factor: The MAX8795AGCJ+T is available in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the MAX8795AGCJ+T allows it to be used in a variety of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Portable Media Players
  • Other Consumer Electronics

Technical Specifications

The technical specifications of the MAX8795AGCJ+T include:

  • Input Voltage Range: Specified by the manufacturer's datasheet
  • Output Voltage(s): Programmable to meet application requirements
  • Package: Provided in a compact package
  • Operating Temperature Range: Specified by the manufacturer's datasheet

In summary, the MAX8795AGCJ+T from Maxim Integrated is a sophisticated PMIC solution that offers a blend of high efficiency, programmability, and protection features, all within a compact form factor. It is designed to meet the stringent power management needs of today's advanced electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4398 $118.3194
5+ $38.2074 $191.0370
7+ $36.9750 $258.8250
9+ $35.7426 $321.6834
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess