EN
  • EN
  • DE

MAX8795AGCJ

Part No MAX8795AGCJ
Manufacturer Maxim Integrated
Description TFT-LCD DC-DC Converter with Operational Amplifiers 0.6mA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215211-MAX8795AGCJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8795AGCJ CAD Model

Description

Maxim Integrated's MAX8795AGCJ: A High-Efficiency, Multi-Phase, Step-Down Controller

The MAX8795AGCJ is a cutting-edge, multi-phase, step-down controller designed by Maxim Integrated, specifically engineered to cater to high-performance CPU core power supplies. This advanced component is tailored to deliver high efficiency, excellent thermal performance, and precise voltage regulation, which are critical for the smooth operation of today's high-speed processors.

Key Features

  • Multi-Phase Power Control: The MAX8795AGCJ employs a multi-phase power control scheme, which significantly improves efficiency and provides better thermal management compared to single-phase solutions. This approach reduces the stress on individual components, thereby enhancing the overall reliability and longevity of the power supply.
  • Quick-PWM™ Technology: Maxim's proprietary Quick-PWM™ technology ensures ultra-fast transient response, a necessity for maintaining stable voltages during sudden changes in load, such as those experienced by high-performance CPUs during operation.
  • Active Voltage Positioning: With active voltage positioning, the MAX8795AGCJ can adjust the output voltage as a function of the load current, which minimizes the output capacitance required and helps maintain optimal efficiency across a wide range of operating conditions.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 1MHz, which provides designers with the flexibility to optimize the size and response characteristics of the power supply.

Applications

The MAX8795AGCJ is ideal for a variety of applications that require efficient, multi-phase power delivery with fast transient response. It's particularly well-suited for powering CPUs in notebooks, desktops, and servers, as well as for graphic cards and other embedded systems that demand high power density and precise voltage regulation.

Conclusion

Overall, the MAX8795AGCJ from Maxim Integrated stands out as a robust solution for managing the power requirements of high-performance processors. With its advanced features and capabilities, this step-down controller is a top choice for engineers looking to optimize their power supply designs for efficiency, performance, and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7253 $61.8024
19+ $6.3386 $120.4334
29+ $6.1406 $178.0774
39+ $5.9425 $231.7575
51+ $5.7444 $292.9644
68+ $5.1501 $350.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess