EN
  • EN
  • DE

MAX8795AGTJ

Part No MAX8795AGTJ
Manufacturer Maxim Integrated
Description TFT-LCD DC-DC Converter with Operational Amplifiers 0.6mA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215213-MAX8795AGTJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8795AGTJ CAD Model

Description

The MAX8795AGTJ is a cutting-edge, high-performance power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic devices. This versatile component is an ideal solution for compact and efficient power supply systems, with its small footprint and robust feature set.

Key Features

  • High Efficiency: The device is engineered to provide high efficiency and reduced power loss, which is essential for extending battery life in portable applications.
  • Multiple Output Channels: It offers multiple output channels that can be independently controlled and configured, ensuring a flexible power management system for complex electronic designs.
  • Integrated MOSFETs: The MAX8795AGTJ includes integrated MOSFETs, which simplifies the design and minimizes external component count, leading to a more compact overall solution.
  • Programmable Switching Frequency: With a programmable switching frequency, designers can optimize the PMIC to suit the specific requirements of their application, balancing efficiency and electromagnetic interference (EMI) concerns.
  • Advanced Protection Features: It offers a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the device and the system it powers.

Applications

The MAX8795AGTJ is particularly suitable for a wide range of applications. It is commonly used in portable electronics such as smartphones, tablets, and laptops due to its efficiency and small size. Additionally, it finds applications in embedded systems, networking equipment, and other power-sensitive technologies where reliable power management is critical.

Technical Specifications

  • Package: The device is available in a compact TQFN package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It is designed to operate reliably over a wide temperature range, ensuring performance across various environmental conditions.
  • Input Voltage Range: The PMIC supports a broad input voltage range, accommodating various power sources and battery chemistries.

Overall, the MAX8795AGTJ from Maxim Integrated is a robust and flexible power management solution that offers designers the efficiency, integration, and protection needed for today's advanced electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4590 $68.7540
13+ $9.4023 $122.2299
20+ $9.1085 $182.1700
27+ $8.8147 $237.9969
34+ $8.5209 $289.7106
46+ $7.6394 $351.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess