EN
  • EN
  • DE

MAX8796GTJ+G1D

Part No MAX8796GTJ+G1D
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM INTEL IMVP6 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, Intel IMVP-6, IMVP-6+
Voltage - Input 2 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 121579-MAX8796GTJ+G1D
Ultra Librarian 3D Model Ultra Librarian MAX8796GTJ+G1D CAD Model

Description

Maxim Integrated Product Overview: MAX8796GTJ+G1D

The MAX8796GTJ+G1D is a high-performance, integrated power-supply controller from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced controller is designed to meet the stringent requirements of modern electronic systems, providing efficient power management and conversion for a variety of applications.

Key Features

  • High-Efficiency Operation: The MAX8796GTJ+G1D is engineered to achieve high efficiency, which is critical for minimizing power loss and heat generation in electronic systems.
  • Multi-Phase Operation: It supports multi-phase operation, enabling the distribution of the power load across multiple channels for improved performance and thermal management.
  • Adjustable Output: The output voltage is adjustable, allowing for fine-tuning to meet the specific requirements of the connected load.
  • Integrated MOSFET Drivers: Comes equipped with built-in MOSFET drivers, which simplifies design and reduces external component count.
  • Overvoltage Protection: Features overvoltage protection to safeguard the system against unexpected surges in input voltage.
  • Compact Package: The device is housed in a compact, thermally enhanced package, enabling its use in space-constrained applications while maintaining optimal thermal performance.

Applications

The MAX8796GTJ+G1D is versatile and can be used in a wide range of applications, including:

  • Desktop and notebook computers
  • Servers and high-performance workstations
  • Networking and telecommunications equipment
  • Gaming consoles
  • Other electronic systems requiring efficient power management

Technical Specifications

The technical specifications of the MAX8796GTJ+G1D include a wide input voltage range, high switching frequency for reduced-size passive components, and a robust thermal design that ensures reliable operation even under high load conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX8796GTJ+G1D, making it an excellent choice for designers looking for a high-performance power management solution. With its advanced features and flexible application potential, the MAX8796GTJ+G1D is poised to enhance the efficiency and stability of your next-generation electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess