Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications LCD Monitor, Notebook Display
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 1071424-MAX8798AETX+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8798AETX+ CAD Model

Description

The MAX8798AETX+ is an advanced power-management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic devices. This high-performance chip is specifically tailored for applications that require efficient power regulation, such as portable computers, smartphones, and other compact, battery-powered devices.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which helps in extending battery life and reducing heat generation.
  • Multiple Output Channels: It features multiple output channels that can be configured to supply different voltage levels, meeting the diverse needs of various system components.
  • Programmable Voltage: Output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling and power optimization.
  • Integrated Protection: The MAX8798AETX+ includes built-in over-voltage, under-voltage, and over-temperature protection circuits to ensure the safety and reliability of the connected components.
  • Compact Design: The chip comes in a compact, thermally efficient TQFN package, making it suitable for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing overall solution size and cost.
  • Operating Temperature: It is designed to operate over a broad temperature range, ensuring performance in diverse environmental conditions.

Applications

The versatility of the MAX8798AETX+ makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Other battery-operated electronics

In conclusion, the MAX8798AETX+ from Maxim Integrated is a sophisticated PMIC solution that offers efficiency, flexibility, and reliability for designers looking to optimize their power management systems in compact electronic devices.

You May Also Be Interested in

Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY
Analog Devices Inc.
QUAD 30A OR SINGLE 120A UMODULE / Processor PMIC 330-BGA (22x15)
Lowest to $279.0735
ECAD model for LTM4681EY#PBF
Diodes Incorporated
ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Lowest to $1.0246
ECAD model for AP43331NMTR-G1
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BV1LB010FPJ-CE1
Lattice Semiconductor Corporation
IC PWR MGMT ANALOG 48QFN
Lowest to $263.6364
ECAD model for L-ASC10-1SG48I
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 4.5A PG-TSDSO-14-22
Lowest to $2.1020
ECAD model for BTS70302EPAXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-DSO-14-47-EP
Lowest to $2.5114
ECAD model for BTS50201EKAXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention