EN
  • EN
  • DE

MAX8798ETX+T

Part No MAX8798ETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTERNAL-SW BOOST REG 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD Monitor, Notebook Display
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 100231-MAX8798ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX8798ETX+T CAD Model

Description

Product Overview: MAX8798ETX+T

The MAX8798ETX+T is a high-performance, versatile power-management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is specifically engineered to meet the demanding requirements of portable and compact electronics, offering a comprehensive solution for power regulation and control.

Key Features

  • Highly integrated power management solution for space-constrained applications
  • Multiple output channels to power various subsystems
  • High-efficiency operation to maximize battery life
  • Programmable switching frequency for flexible design optimization
  • Robust protection features including overvoltage, overcurrent, and thermal shutdown
  • Compact package: Thin QFN (5mm x 5mm)

Applications

The MAX8798ETX+T is ideally suited for a range of portable devices where efficient power management is critical. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wireless communication modules
  • GPS devices

Performance and Reliability

With its focus on reliability and performance, the MAX8798ETX+T ensures stable operation under various conditions. The integrated circuit's precision voltage regulation helps to deliver consistent performance, while its power-saving features contribute to extended battery life in portable applications. The PMIC's advanced protection mechanisms safeguard connected components from potential damage due to electrical anomalies.

Design Support and Availability

Maxim Integrated provides comprehensive design support for the MAX8798ETX+T, including detailed datasheets, application notes, and design tools to assist engineers in integrating this PMIC into their projects. The component is available in a tape-and-reel format, denoted by the '+T' suffix, facilitating its use in high-volume manufacturing environments.

For designers and manufacturers seeking a power management solution that combines efficiency, compactness, and reliability, the MAX8798ETX+T from Maxim Integrated represents a premier choice.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8189 $77.4567
6+ $21.1850 $127.1100
9+ $20.5232 $184.7088
12+ $19.8602 $238.3224
16+ $19.1984 $307.1744
21+ $17.2130 $361.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess