EN
  • EN
  • DE

MAX881REUB+T

Part No MAX881REUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Charge Pump INV -0.5V to -4.9V 4mA 10-Pin uMAX T/R / IC SUPPLY BIAS LN 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, Wireless Devices
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 1
Output Voltage -2V, -2.5 V to 6.1 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 103755-MAX881REUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX881REUB+T
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX881REUB+T CAD Model

Description

Maxim Integrated's MAX881REUB+T: A High-Efficiency, Low-Voltage, Step-Down DC-DC Converter

The MAX881REUB+T from Maxim Integrated is a compact and highly efficient step-down DC-DC converter designed for applications requiring a low-voltage power supply. This advanced power management integrated circuit (IC) is capable of converting input voltages ranging from 2.6V to 5.5V down to an adjustable output voltage as low as 1.25V, making it an ideal choice for battery-powered devices, portable electronics, and other low-power applications.

One of the key features of the MAX881REUB+T is its high efficiency, which is essential for prolonging battery life in portable devices. The device employs a pulse-width modulation (PWM) control scheme that maintains high efficiency over a wide range of load conditions. This efficiency is further enhanced by an internal synchronous rectifier, which reduces power loss compared to traditional diode-based designs.

The MAX881REUB+T is available in a small, 10-pin μMAX package, which is highly suitable for space-constrained applications. Despite its small size, the device does not compromise on performance, offering a high level of integration that includes internal compensation, a fixed-frequency oscillator, and a low-battery detector that simplifies the design and reduces external component count.

Other notable features of the MAX881REUB+T include its ability to provide up to 600mA of continuous output current, making it robust enough to power a wide range of devices. It also has a low quiescent current, which is critical for reducing standby power consumption. Additionally, the device offers protection features such as over-temperature and over-current protection, ensuring reliable operation under various conditions.

For designers looking for a versatile, efficient, and compact power solution, the MAX881REUB+T from Maxim Integrated is an excellent choice. Its combination of high efficiency, low power consumption, and protection features make it a go-to option for powering the next generation of low-voltage electronics.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2637 $55.5822
14+ $7.6010 $106.4140
21+ $7.3635 $154.6335
29+ $7.1259 $206.6511
37+ $6.8884 $254.8708
49+ $6.1758 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess