EN
  • EN
  • DE

MAX8839EREE

Part No MAX8839EREE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707018-MAX8839EREE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8839EREE CAD Model

Description

Maxim Integrated MAX8839EREE Overview

The Maxim Integrated MAX8839EREE is a versatile power-management integrated circuit (PMIC) designed to cater to the needs of compact and power-sensitive applications. This high-efficiency component is ideal for portable devices where extended battery life and small form factor are critical. Maxim Integrated, known for their innovative approach in power management solutions, has engineered the MAX8839EREE to provide a comprehensive power management system in a single chip.

Key Features

  • Integrated Power Management: The MAX8839EREE combines multiple power management functions, including DC-DC converters and LDO regulators, to simplify system design and save board space.
  • High Efficiency: With its high-efficiency step-down converters, this PMIC ensures maximum battery life, making it suitable for battery-powered devices.
  • Compact Design: Housed in a compact, space-saving package, the MAX8839EREE is designed to fit into the smallest of portable devices without compromising on performance.
  • Programmable Output Voltage: The output voltage of the DC-DC converters can be programmed via an I2C-compatible interface, offering design flexibility to meet various application requirements.
  • Multiple Output Channels: It features multiple output channels to power different sections of a system, such as the core processor, memory, and peripherals.
  • Protection Features: The device includes built-in overvoltage, undervoltage, and thermal protection to safeguard the system against potential damage.

Applications

The MAX8839EREE is suitable for a wide range of applications that require efficient power management. It is particularly well-suited for portable electronics such as smartphones, tablets, digital cameras, and other handheld devices. Its multi-channel output and programmable features also make it an excellent choice for powering complex systems with multiple voltage requirements.

Technical Specifications

  • Input Voltage Range: Specified for optimal operation
  • Multiple Output Voltages: Customizable for system needs
  • Package Type: Compact and suitable for space-constrained applications
  • Communication Interface: I2C-compatible for flexible control

Overall, the Maxim Integrated MAX8839EREE is a powerful and flexible solution for modern power management challenges, providing efficiency, reliability, and versatility in a single package.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess