EN
  • EN
  • DE

MAX8840ELT29+T

Part No MAX8840ELT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.15A 6-Pin UDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package WFDFN
Dropout Voltage 135 mV
Height 800 µm
Input Bias Current 220 µA
Max Input Voltage 6 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 168 mW
Max Supply Voltage 6 V
Min Current Limit 150 mA
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.35 V
Mount Surface Mount
Noise 11
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 2.85 V
Polarity Positive
Radiation Hardening No
Reference Voltage 1.225 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075104-MAX8840ELT29+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8840ELT29+T CAD Model

Description

Maxim Integrated Product Overview: MAX8840ELT29+T

The MAX8840ELT29+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is specifically engineered to deliver a fixed output voltage of 2.9V, making it an ideal choice for powering sensitive electronic components that require a stable and precise voltage supply.

With its ultra-low dropout voltage, the MAX8840ELT29+T can maintain regulation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing the usage of the available power is crucial. This characteristic ensures that systems remain operational for longer periods, even as the battery voltage declines over time.

The device boasts an impressive load regulation and line regulation performance, which guarantees a consistent output voltage despite variations in input voltage or load current. This is essential for maintaining the integrity and reliability of electronic circuits, especially in critical applications where fluctuations can lead to malfunctions or damage.

One of the key features of the MAX8840ELT29+T is its low quiescent current, which significantly reduces the power consumption when the device is in standby mode. This contributes to the extended battery life of portable devices, such as smartphones, tablets, and other handheld electronics. Furthermore, the regulator includes thermal shutdown and short-circuit protection, providing an additional layer of safety for the end product by preventing overheating and potential damage from output shorts.

The MAX8840ELT29+T is available in a compact, 6-pin thin SOT23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it a perfect fit for modern, miniaturized electronic assemblies.

In summary, the MAX8840ELT29+T from Maxim Integrated is a robust, efficient, and reliable voltage regulator that offers a combination of features designed to enhance the performance and longevity of battery-powered devices. Its precision, low power consumption, and protective mechanisms make it a top choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0770 $53.0010
30+ $3.3452 $100.3560
47+ $3.2407 $152.3129
64+ $3.1361 $200.7104
83+ $3.0316 $251.6228
111+ $2.7180 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess