EN
  • EN
  • DE

MAX8845YETC

Part No MAX8845YETC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707032-MAX8845YETC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8845YETC CAD Model

Description

Maxim Integrated MAX8845YETC Battery Charger IC

The Maxim Integrated MAX8845YETC is a highly integrated power management IC designed specifically for charging single-cell lithium-ion (Li+) batteries. Its compact design and advanced features make it an ideal choice for portable applications where space is at a premium and efficient charging is essential.

This sophisticated battery charger IC offers a programmable charging current up to 1A, which allows for fast and efficient charging of the battery, minimizing the time devices spend tethered to a charging source. The MAX8845YETC operates over a wide input voltage range and is compatible with a variety of power sources, including USB ports and AC adapters, providing versatile charging solutions for a range of devices.

One of the key features of the MAX8845YETC is its ability to automatically detect the power source and select the appropriate charging current, ensuring safe and optimal charging regardless of the power input. It also incorporates a charge timer and thermistor input for temperature monitoring, adding an extra layer of safety to prevent overcharging and overheating, which can extend the life of the battery.

The device includes a variety of safety features, such as overvoltage protection, which safeguards the battery and the device from excessive input voltage. Additionally, the MAX8845YETC has a preconditioning feature that gently charges deeply discharged batteries, helping to restore them to a normal operating condition before applying the full charging current.

Status indicators in the form of open-drain outputs provide visual feedback on the charging state, indicating whether the battery is precharging, fast charging, fully charged, or if a fault has occurred. This allows for easy monitoring and troubleshooting, ensuring a user-friendly experience.

The MAX8845YETC is available in a tiny, lead-free, 12-pin TQFN package, making it an excellent choice for space-constrained applications such as smartphones, Bluetooth headsets, portable media players, and other handheld devices. Its high level of integration and comprehensive feature set make it a reliable and efficient solution for modern battery charging requirements.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $14.2989
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7801 $116.7642
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess