EN
  • EN
  • DE

MAX8855AETJ+T

Part No MAX8855AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 5A DL SYNC 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.24V
Output Current 5A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 1071438-MAX8855AETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8855AETJ+T CAD Model

Description

Maxim Integrated MAX8855AETJ+T Step-Down Converter

The MAX8855AETJ+T from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed for a wide range of applications. This advanced power solution is capable of delivering up to 4A of continuous output current with an input voltage range of 2.5V to 5.5V, making it an ideal choice for portable devices that require a small form factor and efficient power management.

Featuring an integrated MOSFET, the MAX8855AETJ+T provides a high level of integration that minimizes the need for external components, thus reducing the overall footprint on the PCB. The device operates at a fixed switching frequency of 2MHz, which allows for the use of small, low-profile inductors and capacitors, further contributing to a compact overall design.

The MAX8855AETJ+T is equipped with various protection features to ensure reliable operation under different conditions. These include overcurrent protection, thermal shutdown, and under-voltage lockout. The overcurrent protection safeguards the device and the load from damage in the event of an output overload or short circuit, while the thermal shutdown feature prevents overheating by turning off the device if the internal temperature exceeds safe operating limits. The under-voltage lockout ensures that the converter operates only when the input voltage is within its specified range.

This step-down converter also offers a high degree of flexibility with its adjustable output voltage, which can be set from 0.6V to the input voltage, using external resistors. This feature makes the MAX8855AETJ+T suitable for powering a variety of low-voltage digital ICs, including microprocessors, FPGAs, and DSPs.

The device is available in a 32-pin thin QFN package with an exposed pad for enhanced thermal performance. Its compact size and high level of integration make the MAX8855AETJ+T an excellent choice for space-constrained applications such as handheld devices, wireless equipment, and portable media players.

With its combination of high efficiency, small size, and robust protection features, the MAX8855AETJ+T from Maxim Integrated stands out as a versatile power management solution that can meet the needs of demanding, portable electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2127 $64.8508
9+ $13.3033 $119.7297
14+ $12.8875 $180.4250
19+ $12.4717 $236.9623
24+ $12.0559 $289.3416
33+ $10.8085 $356.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess