EN
  • EN
  • DE
  • IT

MAX8856ETD+T

Part No MAX8856ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Single cell pack/System-side CEDV battery fuel (gas) gauge 15-DSBGA -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Evaluation Kit Yes
Max Charge Current 1 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 14 V
Number of Cells 1
Number of Pins 14
Operating Supply Voltage 5.5 V
Output Current 712 mA
Output Voltage 4.2 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1075801-MAX8856ETD+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8856ETD+T CAD Model

Description

The MAX8856ETD+T from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a variety of applications. This device is particularly suitable for portable devices, networking equipment, and other systems that require efficient power management. It operates over a wide input voltage range and provides an adjustable output voltage, making it a versatile solution for many power supply designs.

Key Features

  • Wide Input Voltage Range: The controller supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a range of applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility in design.
  • High Efficiency: With its advanced design, the MAX8856ETD+T achieves high efficiency, which is crucial for battery-powered devices, as it maximizes battery life and reduces heat generation.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against excessive temperatures that could lead to damage or failure.
  • Small Footprint: The controller comes in a compact package, making it ideal for space-constrained applications.

Applications

  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Telecommunications Systems
  • Computing Devices
  • Consumer Electronics

The MAX8856ETD+T is a testament to Maxim Integrated's commitment to providing innovative power management solutions. Its combination of wide input voltage range, adjustable output voltage, and high efficiency, along with its protective features, make it a reliable and versatile choice for designers looking to optimize their power systems.

Whether you're developing a portable consumer device or a complex telecommunications system, the MAX8856ETD+T offers the performance and features necessary to create an efficient and stable power supply. Its robust design and ease of integration make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
46+ $2.2222 $102.2212
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess