EN
  • EN
  • DE

MAX8857AETL+T

Part No MAX8857AETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description SMALLEST, ALL-INTERNAL MOSFET, 7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Converter, Digital Still Cameras
Voltage - Input 0.9V ~ 5.5V
Number of Outputs 1
Voltage - Output 1V ~ 27V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX885
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 215430-MAX8857AETL+T
Ultra Librarian 3D Model Ultra Librarian MAX8857AETL+T CAD Model

Description

Maxim Integrated MAX8857AETL+T Voltage Regulator

The MAX8857AETL+T from Maxim Integrated is a highly efficient, low quiescent current, synchronous step-down DC-DC converter designed for battery-powered applications. It boasts a compact and versatile design, making it an ideal choice for space-constrained devices that require reliable power management solutions.

This voltage regulator operates over a wide input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power supplies. The MAX8857AETL+T can deliver up to 2A of continuous output current, which can be used to power a diverse range of components such as microprocessors, FPGAs, and other ICs that require a stable voltage supply.

One of the standout features of the MAX8857AETL+T is its high efficiency, which is achieved through a combination of low resistance internal switches and a pulse-frequency modulation (PFM) mode. This efficiency helps to extend battery life in portable applications. Moreover, the device's 100% duty-cycle operation allows for low dropout performance, which is critical during periods when the battery voltage declines towards the end of its discharge cycle.

The MAX8857AETL+T also includes a host of protective features to ensure the safety and reliability of the electronic system. These features include overcurrent protection, thermal shutdown, and under-voltage lockout. Additionally, the device offers programmable soft-start to minimize inrush current during startup, which can prevent system glitches and malfunctions.

Engineers will appreciate the small, lead-free, 16-pin TQFN package with a 3mm x 3mm footprint that the MAX8857AETL+T comes in. This compact form factor, along with a minimal number of external components required for operation, makes it easy to integrate into a variety of designs without compromising on performance.

Whether you are designing handheld devices, wearable technology, or any other portable application, the MAX8857AETL+T from Maxim Integrated offers a reliable and power-efficient solution for your voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0418 $66.2508
13+ $9.0598 $117.7774
20+ $8.7768 $175.5360
28+ $8.4939 $237.8292
36+ $8.2109 $295.5924
48+ $7.3608 $353.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess