EN
  • EN
  • DE

MAX8860EUA25+

Part No MAX8860EUA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/ADJ 0.3A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.155V @ 300mA (Typ)
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable, Fault Output
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.5V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.155V @ 300mA
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 127775-MAX8860EUA25+
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA25+ CAD Model

Description

Maxim Integrated MAX8860EUA25+ Low-Dropout Linear Regulator

The MAX8860EUA25+ is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, offering a compact and efficient solution for power management in a variety of electronic devices. This LDO regulator is specifically engineered to deliver a fixed output voltage of 2.5V, making it ideal for applications that require a stable and precise voltage supply.

With an impressive low dropout voltage and a maximum output current of 500mA, the MAX8860EUA25+ ensures a consistent power supply even when the input voltage is very close to the output voltage. This feature is particularly beneficial for battery-powered devices, where maximizing the battery life is crucial. The LDO's high accuracy (±1%) helps maintain system stability and performance, providing a reliable power source for sensitive components.

The MAX8860EUA25+ comes in a miniature 8-pin µMAX package, which is not only space-saving but also offers excellent thermal performance. Its small footprint makes it suitable for portable devices such as mobile phones, PDAs, and other handheld gadgets where space is at a premium.

One of the key features of this LDO regulator is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This characteristic is particularly important for extending the battery life of portable devices. Additionally, the MAX8860EUA25+ includes thermal shutdown and short-circuit protection, enhancing the safety and durability of the end product by preventing damage from overheating and current overloads.

Installation and integration of the MAX8860EUA25+ are straightforward, thanks to its industry-standard package and pinout. This ease of use, combined with its robust feature set, makes it a versatile choice for designers looking to implement a reliable power management solution in their applications.

In summary, the Maxim Integrated MAX8860EUA25+ LDO regulator is a high-quality, efficient, and space-conscious component that offers stable voltage regulation, low power consumption, and protection features, making it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess