EN
  • EN
  • DE

MAX8863TEUK+T

Part No MAX8863TEUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.15V/ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.15V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 120mA
Operating Supply Current 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.15V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074108-MAX8863TEUK+T
Ultra Librarian 3D Model Ultra Librarian MAX8863TEUK+T CAD Model

Description

Maxim Integrated MAX8863TEUK+T Low-Dropout Linear Regulator

The MAX8863TEUK+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current of up to 500mA. This compact and efficient component is ideal for portable electronics, such as PDAs, mobile phones, and wireless devices, where extended battery life is crucial.

This LDO regulator offers an impressive dropout voltage of just 180mV at a 500mA load, ensuring minimal power loss and heat generation, which is particularly beneficial for space-constrained applications. The MAX8863TEUK+T operates over a wide input voltage range from 2.5V to 6.5V, making it versatile for various circuit designs.

One of the key features of this regulator is its low quiescent current, which reduces power consumption when the device is in standby mode. Additionally, the MAX8863TEUK+T offers thermal shutdown and short-circuit protection, enhancing the reliability and longevity of the end product by preventing damage from overheating and overcurrent conditions.

The device is available in a compact SOT-23-5 package, which is not only space-saving but also allows for easy integration into a wide range of electronic assemblies. The small footprint of the package makes it an excellent choice for designing compact, high-density boards.

Moreover, the MAX8863TEUK+T features a low-noise output, which is crucial for sensitive RF and analog circuits. The regulator's fast transient response ensures stable performance during rapid load changes, which is essential for maintaining the integrity of the power supply in dynamic systems.

In summary, the Maxim Integrated MAX8863TEUK+T LDO regulator is a highly reliable and efficient solution for applications requiring low voltage drops, minimal power dissipation, and space-saving design. Its robust protection features and stable performance under varying load conditions make it a go-to choice for designers looking to enhance the performance and battery life of their portable and compact electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8064 $63.2240
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3433 $288.8095
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess