Maxim Integrated MAX8863TEUK-T Low-Dropout Linear Regulator
The MAX8863TEUK-T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This regulator is particularly engineered to deliver a continuous output current of up to 500mA with a low dropout voltage, making it an excellent choice for portable electronics where power efficiency and battery life are critical.
Key Features
- Output Current: Capable of delivering up to 500mA of continuous output current.
- Low Dropout Voltage: Ensures efficient operation with a minimal difference between the input and output voltages, thereby extending battery life in portable devices.
- Wide Input Voltage Range: Designed to operate with input voltages from 2.5V to 6.5V, accommodating a variety of power sources and battery technologies.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5V, providing design flexibility to meet specific application requirements.
- High Accuracy: Maintains a tight output voltage regulation, typically within ±1%, ensuring reliable and consistent performance.
- Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to excessive heat and power dissipation.
- Short-Circuit Protection: Offers robust short-circuit protection, enhancing the overall durability and reliability of the application.
- Low Quiescent Current: Exhibits a low quiescent current, which is ideal for battery-powered devices where minimizing standby power consumption is essential.
- Package: Available in a compact SOT-23 package, making it suitable for space-constrained applications.
Applications
The MAX8863TEUK-T is versatile and can be used in a broad range of applications, including but not limited to:
- Portable and battery-powered devices
- Cellular phones
- PDAs and handheld computers
- Wireless communication devices
- Portable media players
- GPS receivers
With its combination of high-performance features and Maxim Integrated's reputation for quality, the MAX8863TEUK-T is an excellent choice for designers looking to optimize power management in their next project.