EN
  • EN
  • DE

MAX8863TEUK-TG069

Part No MAX8863TEUK-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 312380-MAX8863TEUK-TG069
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8863TEUK-TG069 CAD Model

Description

Maxim Integrated MAX8863TEUK-TG069 Low-Dropout Linear Regulator

The MAX8863TEUK-TG069 is a high-quality, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits for the analog and mixed-signal markets. This particular LDO is engineered to deliver a continuous output current of up to 500mA, making it an excellent choice for portable electronics, battery-powered devices, and other applications where efficient power management is crucial.

One of the standout features of the MAX8863TEUK-TG069 is its low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in extending battery life, as it enables the regulator to continue operating effectively even as the battery voltage declines.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint ensures that it can be easily integrated into a variety of electronic systems without significantly impacting the overall size of the product.

In addition to its compact size and low dropout performance, the MAX8863TEUK-TG069 also features thermal overload protection and short-circuit protection, enhancing the safety and reliability of the systems it is used in. These protective measures ensure that the device and the application it powers are safeguarded against potential damage due to overheating or excessive current draw.

With a wide operating temperature range, the MAX8863TEUK-TG069 is suitable for use in diverse environments, further emphasizing its versatility. Its high precision output voltage regulation ensures stable performance, which is critical for sensitive electronic components that require consistent power to function correctly.

Overall, the Maxim Integrated MAX8863TEUK-TG069 is a top-tier power management solution that offers a blend of performance, safety, and convenience. Whether deployed in consumer electronics, communication devices, or industrial equipment, this LDO is designed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess