EN
  • EN
  • DE

MAX8874TEUK+T

Part No MAX8874TEUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 6.5V3.15V 0.12A 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3.5 %
Mounting SMD (SMT)
Case / Package SOT-23-5
Dropout Voltage 55 mV
Height 1.45 mm
Input Bias Current 82 µA
Lead Free Yes
Max Input Voltage 6.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Supply Voltage 6.5 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Noise 220
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 120 mA
Output Type Adjustable, Fixed
Output Voltage 3.15 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
Reference Voltage 1.275 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075804-MAX8874TEUK+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8874TEUK+T CAD Model

Description

Overview of MAX8874TEUK+T from Maxim Integrated

The MAX8874TEUK+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current of up to 150mA. This precision device is an excellent choice for portable electronics where efficient power management and minimal space usage are critical. The MAX8874TEUK+T operates over a wide input voltage range from 2.5V to 6.5V, making it versatile for various applications.

Key Features

  • High Output Accuracy: The MAX8874TEUK+T provides a highly accurate output voltage with a low dropout voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Quiescent Current: With its low quiescent current, this LDO is ideal for battery-powered devices, contributing to extended battery life.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation, enhancing system reliability.
  • Short-Circuit Protection: The device includes short-circuit protection, which prevents damage to the regulator and the powered device in case of a fault condition.
  • Multiple Output Voltage Options: Available in fixed output voltage options, the MAX8874TEUK+T can be tailored to meet the specific requirements of various applications.
  • Small Package Size: The compact SOT-23 package is space-saving, making it suitable for high-density PCB designs.

Applications

The MAX8874TEUK+T is designed for a wide range of applications, particularly where power efficiency and space constraints are important. Typical applications include:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless LAN devices
  • Personal multimedia devices
  • GPS receivers

Conclusion

In summary, the MAX8874TEUK+T LDO from Maxim Integrated is a robust power management solution that combines high accuracy, low power consumption, and protection features in a small package. Its versatility and reliability make it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess