EN
  • EN
  • DE

MAX8877EUK15-T

Part No MAX8877EUK15-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707075-MAX8877EUK15-T
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK15-T CAD Model

Description

Maxim Integrated MAX8877EUK15-T Voltage Regulator

The MAX8877EUK15-T is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a reputable company known for its innovative and reliable power management solutions. This compact and efficient component is engineered to deliver a fixed output voltage of 1.5V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

Key Features

  • Fixed Output Voltage: The device provides a fixed output of 1.5V, suitable for powering low-voltage logic and mixed-signal devices.
  • High Accuracy: With an output voltage accuracy of ±1%, the MAX8877EUK15-T ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage (typically 120mV at 150mA load) allows the regulator to maintain output regulation even when the input-to-output differential is minimal.
  • High Output Current: Capable of supplying up to 150mA of output current, it can easily power a variety of ICs and other electronic components.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the system against excessive temperature rise.
  • Short-Circuit Protection: In the event of a short circuit, the MAX8877EUK15-T automatically limits the current, preventing damage to the regulator and the powered device.
  • Low Quiescent Current: The device's quiescent current is low, making it an energy-efficient choice for battery-powered applications.
  • Small Footprint: Housed in a compact SOT-23 package, the MAX8877EUK15-T is designed for space-constrained applications.

Applications

The MAX8877EUK15-T is versatile and can be used in various applications where a regulated 1.5V power supply is essential. It is particularly well-suited for portable devices, such as mobile phones, PDAs, and portable media players, as well as for other electronic systems like wireless modules, sensors, and microcontroller power supplies. Its high accuracy and low power consumption also make it an excellent choice for precision instrumentation and battery management systems.

Overall, the MAX8877EUK15-T from Maxim Integrated is a reliable and efficient solution for designers looking to integrate a stable voltage regulator into their electronic designs, offering protection features and a small form factor that are highly valued in today's compact and power-conscious applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4153 $67.0765
11+ $11.0072 $121.0792
17+ $10.6630 $181.2710
23+ $10.3188 $237.3324
29+ $9.9757 $289.2953
39+ $8.9432 $348.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess