EN
  • EN
  • DE
  • IT

MAX8877EUK15+

Part No MAX8877EUK15+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LOW NOISE LDO / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.165V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 180 µA
PSRR 63dB (10kHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 278 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707074-MAX8877EUK15+
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK15+ CAD Model

Description

The MAX8877EUK15+ is a high-performance, low-dropout linear voltage regulator manufactured by Maxim Integrated, designed to deliver a well-regulated power supply for portable and space-constrained electronics. This regulator is highly suitable for battery-powered applications due to its low quiescent current and high efficiency.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for supplying consistent power to low-voltage digital circuits.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this regulator operates effectively even when the input voltage is very close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The MAX8877EUK15+ features a low quiescent current of only 20µA (typical), which minimizes power consumption when in standby mode.
  • Thermal Protection: The device includes over-temperature protection, which shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and durability of the regulator by preventing damage from output short conditions.
  • Small Package: Available in a tiny SOT-23 package, the MAX8877EUK15+ is perfect for applications where board space is at a premium.

Applications:

The MAX8877EUK15+ is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

Conclusion:

With its precise voltage regulation, low power consumption, and compact form factor, the MAX8877EUK15+ from Maxim Integrated is an excellent choice for designers looking to optimize the performance and battery life of their portable electronic devices. Its robust protection features also ensure a reliable operation under various conditions, making it a dependable component for any power-sensitive design.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess