Maxim Integrated MAX8877EUK26 Low-Dropout Linear Regulator
The MAX8877EUK26 is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply for portable and space-constrained applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this LDO regulator offers an optimal balance of low quiescent current, high output accuracy, and a small form factor, making it ideal for battery-powered devices.
Key Features:
- Output Voltage: The MAX8877EUK26 provides a fixed output voltage of 2.6V, suitable for a wide range of low-voltage electronics.
- High Accuracy: It features a tight output voltage accuracy of ±1%, ensuring reliable performance and stability for sensitive circuits.
- Low Quiescent Current: With a low ground current of only 17µA at no load and 110µA under full load, it contributes to extended battery life in portable applications.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
- Short-Circuit Protection: The MAX8877EUK26 also includes short-circuit protection to prevent damage to the regulator and the powered device in case of a fault.
- Low-Dropout Voltage: With a dropout voltage as low as 165mV at 150mA load, it is highly efficient and can operate close to the input voltage.
- Small Package: The device is available in a tiny SOT-23 package, making it a space-saving solution for PCB designs.
Applications:
The MAX8877EUK26 is versatile and can be used in various applications, including:
- Cellular Phones
- PDAs and Handheld Devices
- Portable Media Players
- Wireless LAN Cards
- GPS Receivers
This LDO regulator is an excellent choice for design engineers looking for a reliable power management solution that combines high performance with minimal power consumption. With its robust feature set, the MAX8877EUK26 from Maxim Integrated helps to enhance the efficiency and longevity of battery-operated devices.