Maxim Integrated MAX8877EUK28-T Low-Dropout Linear Regulator
The MAX8877EUK28-T is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient LDO is particularly suited for portable electronic devices that require a stable and precise voltage supply.
With an output voltage of 2.8V, the MAX8877EUK28-T is capable of delivering up to 150mA of continuous current, making it an excellent choice for small scale, power-sensitive applications. Its low dropout voltage ensures that the regulator maintains a consistent output even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices where maximizing the usage of the available battery voltage is important.
The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. Despite its miniature size, the MAX8877EUK28-T does not compromise on performance. It features a low ground current of typically 85µA, which increases battery life in portable applications. Additionally, it has a low quiescent current that further contributes to its energy-efficient operation.
The MAX8877EUK28-T is equipped with several protective features to ensure the stability and longevity of the end application. It includes thermal shutdown protection and short-circuit protection, which safeguard the device and the load from damage due to overheating and overcurrent conditions, respectively. Moreover, the regulator has a fast transient response, which is essential for maintaining a stable output voltage during rapid changes in load.
Overall, the Maxim Integrated MAX8877EUK28-T is a robust and reliable solution for designers looking to optimize power management in their portable and space-sensitive projects. Its combination of low dropout performance, high efficiency, and protective features make it a versatile component for a wide range of electronic devices.