EN
  • EN
  • DE

MAX8878EUK28

Part No MAX8878EUK28
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Number of Regulators 1
Output Current 150mA
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 207610-MAX8878EUK28
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8878EUK28 CAD Model

Description

Maxim Integrated's MAX8878EUK28: Low-Dropout Linear Regulator

The MAX8878EUK28 is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This precision voltage regulator is engineered to deliver a fixed output of 2.8 volts, making it an ideal power management solution for battery-powered devices and other portable applications where energy efficiency is of paramount importance.

Key Features:

  • High Accuracy: The MAX8878EUK28 boasts an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low-Dropout Voltage: With a low dropout voltage of typically 120mV at 150mA load, this regulator operates efficiently even when the input voltage is close to the output voltage, thus maximizing battery life.
  • High Output Current: Capable of supplying up to 150mA of load current, it can easily power a wide range of ICs and other electronic components.
  • Thermal Overload Protection: To safeguard against excessive temperatures, the MAX8878EUK28 includes built-in thermal overload protection that temporarily shuts down the regulator to prevent damage.
  • Short-Circuit Protection: This device also integrates short-circuit protection, which limits the output current in case of a fault, thereby protecting both the regulator and the attached components.

Applications:

  • Cellular Phones
  • Portable and Battery-Powered Equipment
  • Wireless LAN Devices
  • Handheld Instruments
  • PDAs and Mobile Computing

The MAX8878EUK28 is offered in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint, combined with its low quiescent current of just 90µA, ensures minimal impact on system size and battery life. Additionally, the device is fully specified over the -40°C to +85°C extended temperature range, providing reliable operation across various environmental conditions.

Maxim Integrated’s commitment to high-quality and robust design is evident in the MAX8878EUK28 LDO regulator. It is a perfect solution for designers looking to enhance power efficiency and prolong battery life in their portable and mobile applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6421 $65.6840
90+ $1.3474 $121.2660
135+ $1.3053 $176.2155
185+ $1.2633 $233.7105
240+ $1.2211 $293.0640
320+ $1.0947 $350.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess