EN
  • EN
  • DE

MAX8880EUT

Part No MAX8880EUT
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 12V, Ultra-Low-IQ, Low-Dropout Linear Regulators with POK | IC REG LIN POS ADJ 200MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 200mA
Current - Quiescent (Iq) 10μA
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX8880
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215242-MAX8880EUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8880EUT CAD Model

Description

The MAX8880EUT from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current of up to 200mA. This compact and efficient power management solution is ideal for portable and space-constrained applications, providing a stable and regulated voltage supply with minimal power loss.

Key Features

  • Low-Dropout Voltage: The MAX8880EUT offers an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • High Output Accuracy: This regulator maintains a tight output voltage accuracy of ±1.5%, providing a reliable power supply for sensitive electronic components.
  • Low Quiescent Current: With a low quiescent current of just 120µA, the MAX8880EUT contributes to extended battery life in portable applications, making it an energy-efficient choice.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from damage due to excessive heat.
  • Short-Circuit Protection: The MAX8880EUT also features short-circuit protection to ensure stable operation by preventing current overloads.

Applications

The MAX8880EUT is suitable for a wide range of applications where efficient power management is essential. These include:

  • Portable and Handheld Devices
  • Battery-Powered Equipment
  • Wireless Communication Devices
  • PDAs and Mobile Phones
  • Personal Media Players

Technical Specifications

The MAX8880EUT operates over a broad input voltage range from 2.5V to 6.5V, making it versatile for use with various power sources. The output voltage options are available in fixed voltages from 1.5V to 5.0V, accommodating a variety of digital and analog circuits. The compact SOT23 package enables easy integration into space-constrained designs.

In conclusion, the MAX8880EUT LDO from Maxim Integrated stands out for its low dropout performance, high accuracy, and power-saving features, making it an excellent choice for modern electronic devices that demand reliable and efficient voltage regulation.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,122 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess