The MAX8881EUT18+ is a high-performance, low-dropout linear voltage regulator produced by Maxim Integrated, designed to deliver a fixed output of 1.8V. This compact regulator is ideal for portable devices due to its small footprint and low power consumption. The MAX8881 series is optimized for battery-powered systems where extended battery life is critical.
Key Features
- Fixed Output: The device provides a stable 1.8V output, which is essential for consistent operation of sensitive electronic components.
- High Efficiency: With a low dropout voltage, the regulator operates efficiently, thus conserving battery life and reducing heat generation.
- Low Quiescent Current: The MAX8881EUT18+ features a low quiescent current, minimizing the drain on the battery when the device is in standby mode.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature rise and potential damage.
- Short-Circuit Protection: The regulator includes short-circuit protection to prevent damage to the device and the system in the event of a fault condition.
- Small Package: Available in a small SOT23 package, it is suitable for space-constrained applications.
Applications
The MAX8881EUT18+ is versatile and can be used in a wide range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Wireless Handsets and Accessories
- Bluetooth® Devices
Technical Specifications
Parameter
Value
Output Voltage
1.8V
Dropout Voltage
Low
Package Type
SOT23
Operating Temperature Range
-40°C to +85°C
For detailed specifications and application notes, designers and engineers should consult the datasheet provided by Maxim Integrated. The MAX8881EUT18+ is a reliable choice for maintaining stable voltage in a variety of electronic devices.