EN
  • EN
  • DE

MAX8882EUTQ5

Part No MAX8882EUTQ5
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.8V, 2.5V
Voltage Dropout (Max) -, 0.144V @ 80mA
Current - Output 160mA, 160mA
Current - Quiescent (Iq) 265 µA
Current - Supply (Max) 170 µA
PSRR 160dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 68 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632558-MAX8882EUTQ5
Ultra Librarian 3D Model Ultra Librarian MAX8882EUTQ5 CAD Model

Description

Introducing the MAX8882EUTQ5 from Maxim Integrated

The MAX8882EUTQ5 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This regulator is specifically tailored for portable and space-constrained applications requiring high efficiency, low quiescent current, and a small footprint.

With its ability to deliver up to 150mA of continuous output current, the MAX8882EUTQ5 is perfect for powering sensitive analog and digital circuits. Its low dropout voltage ensures that it maintains a stable output even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices where prolonging battery life is crucial.

The regulator operates over a wide input voltage range from 2.5V to 6.5V, which makes it versatile for various applications. The MAX8882EUTQ5 also offers a fixed output voltage of 5V, providing a stable voltage supply for consistent performance of the system it powers.

One of the standout features of the MAX8882EUTQ5 is its low quiescent current of just 90µA, which minimizes power consumption when the device is in standby mode. This is particularly beneficial for portable electronics that require long standby times, such as mobile phones, handheld gaming devices, and personal media players.

The device is also equipped with several protective features to ensure the safety and longevity of the applications it serves. These include thermal overload protection and short-circuit protection, which safeguard the regulator and the device against excessive temperatures and current overloads, respectively.

Maxim Integrated has packaged the MAX8882EUTQ5 in a compact SOT23-6 package, which is ideal for space-constrained applications. The small size does not compromise its performance, making it an excellent choice for designers looking to save board space without sacrificing power management efficiency.

In summary, the MAX8882EUTQ5 is a robust, efficient, and versatile voltage regulator that meets the stringent requirements of modern portable devices. Its low quiescent current, wide input voltage range, and protective features make it a reliable solution for a wide array of applications where power efficiency and space are of paramount importance.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess