EN
  • EN
  • DE

MAX8887EZK25+

Part No MAX8887EZK25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Number of Regulators 1
Output Current 300mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1071501-MAX8887EZK25+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8887EZK25+ CAD Model

Description

Product Overview: MAX8887EZK25+ by Maxim Integrated

The MAX8887EZK25+ is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated to provide precise voltage regulation with a minimal voltage drop. This component is ideal for applications that require a stable and reliable power supply with low noise characteristics. Its compact size and high efficiency make it suitable for space-constrained applications such as portable devices, wireless handsets, and other battery-operated electronics.

Key Features

  • Output Voltage: The MAX8887EZK25+ provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog circuits and digital interfaces that require a stable supply voltage.
  • High Accuracy: This LDO features a tight output voltage accuracy of ±1%, ensuring reliable performance and compatibility with critical applications.
  • Low Dropout Voltage: With a low dropout voltage, the MAX8887EZK25+ can maintain regulation with minimal input-to-output voltage differential, making it efficient for use in low-voltage environments.
  • Low Quiescent Current: The device offers a low quiescent current, which enhances battery life in portable applications by reducing standby power consumption.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the system it powers from damage due to excessive heat.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator during fault conditions such as output short circuits.
  • Small Form Factor: Housed in a compact 5-pin SOT-23 package, the MAX8887EZK25+ is designed for space-saving on printed circuit boards.

Applications

The MAX8887EZK25+ is versatile and can be used in a variety of applications. Some common uses include:

  • Portable and battery-powered devices
  • Wireless handsets and communication devices
  • Bluetooth accessories
  • PDAs and mobile computing
  • GPS receivers
  • Medical and healthcare equipment

Conclusion

Maxim Integrated's MAX8887EZK25+ LDO is a reliable choice for designers who need a high-accuracy, low-dropout voltage regulator in a compact package. Its combination of features ensures stable operation in a variety of electronic systems, making it a versatile component for numerous applications.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5108 $52.8780
85+ $1.2396 $105.3660
125+ $1.2009 $150.1125
175+ $1.1622 $203.3850
225+ $1.1234 $252.7650
300+ $1.0072 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess