EN
  • EN
  • DE

MAX8890ETCBBB

Part No MAX8890ETCBBB
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CELLULAR RF POWER-MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 180µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX8890
Standard Package 204 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707126-MAX8890ETCBBB
Ultra Librarian 3D Model Ultra Librarian MAX8890ETCBBB CAD Model

Description

The MAX8890ETCBBB from Maxim Integrated is a high-performance, low-noise, dual-output linear regulator designed to deliver precise power management solutions for space-constrained applications. This advanced component is engineered to meet the rigorous power requirements of portable electronic devices such as smartphones, tablets, and wearable technology.

Key Features

  • Dual Output: The device offers two independent output voltages, which can be adjusted to meet the specific needs of the application.
  • High Accuracy: With a precise output voltage accuracy, the MAX8890ETCBBB ensures reliable performance for sensitive electronics that require stable power supply.
  • Low Dropout: The low dropout (LDO) feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life.
  • Low Noise: Designed for applications sensitive to power supply noise, the MAX8890ETCBBB provides a quiet power source that minimizes interference with RF and audio circuits.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, ensuring long-term reliability.
  • Power-Save Mode: An optional power-save mode can be activated to reduce power consumption during light-load conditions, further extending battery life in portable devices.

Applications

The MAX8890ETCBBB is well-suited for a wide range of applications where dual power rails and low noise are critical. These include:

  • Portable and battery-powered devices
  • Wireless handsets and smartphones
  • Personal media players
  • GPS receivers
  • Wearable technology

Technical Specifications

The MAX8890ETCBBB operates over a wide input voltage range and provides excellent transient response and stability. Its compact package and high level of integration make it an ideal choice for designers looking to optimize power management in their next-generation devices.

Conclusion

Maxim Integrated's MAX8890ETCBBB is a versatile and reliable solution for modern electronic devices that demand efficient, accurate, and low-noise power management. Its dual outputs, coupled with its advanced features, make it an essential component for any design engineer looking to enhance the performance and battery life of their portable applications.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1095 $50.6280
58+ $1.7309 $100.3922
90+ $1.6768 $150.9120
124+ $1.6227 $201.2148
160+ $1.5686 $250.9760
214+ $1.4064 $300.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess