EN
  • EN
  • DE
  • IT

MAX8891EXK18+T

Part No MAX8891EXK18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 40μA
PSRR 65dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 022241-MAX8891EXK18+T
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK18+T CAD Model

Description

Maxim Integrated MAX8891EXK18+T Voltage Regulator

The MAX8891EXK18+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a fixed output voltage of 1.8V. This component is engineered to provide a stable and reliable power supply for sensitive electronics, making it an ideal choice for portable devices, microprocessors, and other applications requiring precise voltage regulation.

Key Features

  • Output Voltage: The device provides a fixed output of 1.8V, which is crucial for consistent performance in applications that demand a stable voltage supply.
  • High Accuracy: It offers excellent load and line regulation, ensuring the output voltage remains within tight tolerances, even under varying conditions.
  • Low Dropout: The LDO's low dropout voltage allows it to operate efficiently, even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is critical.
  • Power-Saving Mode: The MAX8891EXK18+T features a power-saving shutdown mode, which reduces the quiescent current to a minimum when the device is not in use, further prolonging battery life.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, ensuring reliable operation under a wide range of temperature conditions.
  • Package: The regulator comes in a compact 5-pin SC70 package, making it suitable for space-constrained applications.

Applications

With its precise voltage regulation and low power consumption, the MAX8891EXK18+T is well-suited for use in a variety of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Wireless LAN devices
  • GPS receivers
  • Microprocessor/microcontroller power supplies

Maxim Integrated's commitment to quality and reliability is evident in the MAX8891EXK18+T LDO regulator, making it a smart choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess