EN
  • EN
  • DE

MAX8903JETI

Part No MAX8903JETI
Manufacturer Maxim Integrated
Description 2A 1-Cell Li DC-DC Chargers for USB and Adapter Power Thermistor Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215258-MAX8903JETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Multimedia, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX8903JETI CAD Model

Description

The MAX8903JETI from Maxim Integrated is a high-performance, fully integrated battery charger designed for single-cell lithium-ion (Li+) or lithium-polymer (Li-Poly) batteries. It is a versatile charging solution that can accommodate a wide range of applications including portable devices, smartphones, tablets, and digital cameras.

Key Features:

  • Adaptive Charging: The MAX8903JETI features an adaptive charge-management system that optimizes the charging rate for different conditions to maximize battery life and ensure safe charging.
  • High Efficiency: With its high-efficiency DC-DC converter design, this IC minimizes power loss during the charging process, which is essential for heat-sensitive applications and prolongs the overall battery life.
  • Integrated Power-Path Management: This feature allows the device to power the system load directly from the adapter while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is low.
  • Automatic Power Source Selection: The MAX8903JETI can automatically select between a USB port and an AC adapter as the power source, providing flexibility for the charging environment.
  • Protection Features: The IC includes overvoltage protection, thermal shutdown, battery temperature monitoring, and a charge-timer for additional safety.
  • Compact Design: The small footprint of the MAX8903JETI makes it suitable for space-constrained applications.

Technical Specifications:

  • Input Voltage Range: 4.1V to 16V
  • Charge Current: Up to 2A
  • Battery Voltage: 4.2V (preset)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-Pin TQFN-EP

The MAX8903JETI is engineered to provide a safe, fast, and efficient charging experience for your devices. Its combination of power management, high efficiency, and compact design make it an ideal choice for designers looking to optimize their power solutions. Whether for personal electronics or industrial applications, the MAX8903JETI brings reliable charging performance to your product design.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess