EN
  • EN
  • DE
  • IT

MAX8915IWW+T

Part No MAX8915IWW+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CCD CLOCK DRIVER WLP / IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX8915
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215605-MAX8915IWW+T
Ultra Librarian 3D Model Ultra Librarian MAX8915IWW+T CAD Model

Description

The MAX8915IWW+T is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is engineered to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronics that require a reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a consistent power supply for your application.
  • High Accuracy: The MAX8915IWW+T boasts excellent voltage accuracy, which is crucial for maintaining the performance of the end product.
  • Low Dropout: Its low dropout characteristic means it can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: It comes with built-in thermal protection, safeguarding the device against overheating and potential damage.
  • Package: The product is available in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It is designed to function across a broad temperature range, allowing for operation in diverse environmental conditions.

Applications

The MAX8915IWW+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Microprocessor and microcontroller power supplies
  • Consumer electronics
  • Medical devices

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The MAX8915IWW+T is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements expected by designers and engineers. This dedication to excellence makes the MAX8915IWW+T a trusted choice for critical applications where consistent performance is non-negotiable.

For detailed specifications, technical data, and application guidance, customers are encouraged to review the official datasheet and product documentation available from Maxim Integrated.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU / IC Output
Lowest to $1.3184
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Need more? Email Us
M/A-Com Technology Solutions
IC RECLOCKER 64QFP
Lowest to $35.0358
Renesas Electronics America
IC TIMING CLOCK / IC Output
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 64LQFP
Lowest to $34.6944
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $26.7133
Cypress Semiconductor Corp
FTG FOR VIA P4 CHIPSET
Lowest to $6.4446
Renesas Electronics America
IC FREQ TIMING GENERATOR 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess