EN
  • EN
  • DE

MAX8918ITM+

Part No MAX8918ITM+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DRIVER CCD VERTICAL TQFN / Video Switch IC Logic Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Switch
Applications Consumer Video
Control Interface Logic
Voltage - Supply 2.7V ~ 5.5V
Base Product Number MAX8918
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 787130-MAX8918ITM+
Ultra Librarian 3D Model Ultra Librarian MAX8918ITM+ CAD Model

Description

The MAX8918ITM+ is a high-performance, low-noise, dual-input, overvoltage protection controller designed to safeguard sensitive electronic components from potentially damaging voltage levels. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is an essential component for modern electronic systems requiring robust power supply protection.

Key Features

  • Dual-Input Overvoltage Protection: The MAX8918ITM+ provides two input channels for overvoltage protection, allowing for redundancy and increased system reliability.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Low Quiescent Current: Designed for energy efficiency, the device maintains a low quiescent current, minimizing power consumption when in standby mode.
  • Fast Response Time: With a quick response to overvoltage conditions, it rapidly disconnects the load from the power supply, preventing damage to downstream components.
  • High Accuracy: The MAX8918ITM+ offers precise overvoltage protection thresholds, ensuring reliable performance and safeguarding against voltage transients.

Applications

The versatility of the MAX8918ITM+ makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Medical and healthcare equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Parameter Value
Package Type 48-TQFN-EP
Operating Temperature -40°C to +85°C
Overvoltage Threshold Accuracy ±2%

Conclusion

The MAX8918ITM+ from Maxim Integrated is a sophisticated solution for protecting sensitive electronics from overvoltage events. Its dual-input design, low power consumption, and high accuracy make it an ideal choice for a variety of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1968 $60.9840
12+ $10.0069 $120.0828
18+ $9.6951 $174.5118
25+ $9.3821 $234.5525
32+ $9.0691 $290.2112
43+ $8.1312 $349.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess